onsemi Logic - Logic - Flip Flops - MC10H176L MC10H176L

Description
Manufacturer: ON Semiconductor Win Source Part Number: 221779-MC10H176L Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Non-Inverted Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Current - Quiescent: 112mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Dimension: 16-CDIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: -4.9 V to -5.46 V Max Frequency: 250MHz Alternative Parts (Cross-Reference): MC10H176MELG; MC10H176P; MC10H176L; MC10H176FN; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 221779-MC10H176L Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Non-Inverted Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Current - Quiescent: 112mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Dimension: 16-CDIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: -4.9 V to -5.46 V Max Frequency: 250MHz Alternative Parts (Cross-Reference): MC10H176MELG; MC10H176P; MC10H176L; MC10H176FN; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10H176L
221779-MC10H176L
Logic - Logic - Flip Flops - MC10H176L 221779-MC10H176L
Manufacturer: ON Semiconductor Win Source Part Number: 221779-MC10H176L Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Non-Inverted Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Current - Quiescent: 112mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Dimension: 16-CDIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: -4.9 V to -5.46 V Max Frequency: 250MHz Alternative Parts (Cross-Reference): MC10H176MELG; MC10H176P; MC10H176L; MC10H176FN; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: ON Semiconductor
Win Source Part Number: 221779-MC10H176L
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Non-Inverted
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Current - Quiescent: 112mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Dimension: 16-CDIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: -4.9 V to -5.46 V
Max Frequency: 250MHz
Alternative Parts (Cross-Reference): MC10H176MELG; MC10H176P; MC10H176L; MC10H176FN;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Flip Flops - MC10H176L-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
MC10H176L-ND
Flip Flops MC10H176L-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300"", 7.62mm)"

Buy Now Datasheet
Logic - Flip Flops - MC10H176L - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10H176L
Logic - Flip Flops MC10H176L
IC FF D-TYPE SNGL 6BIT 16CDIP

IC FF D-TYPE SNGL 6BIT 16CDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC10H176L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10H176L
Integrated Circuits (ICs) - Logic - Flip Flops MC10H176L
IC FF D-TYPE SNGL 6BIT 16CDIP

IC FF D-TYPE SNGL 6BIT 16CDIP

Supplier's Site
Flip Flops - MC10H176L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10H176L
Flip Flops MC10H176L
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 221779-MC10H176L MC10H176L-ND MC10H176L MC10H176L MC10H176L
Product Name Logic - Logic - Flip Flops - MC10H176L Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage -4.9 V ~ -5.46 V -4.9V ~ -5.46V -4.9V ~ -5.46V
fMAX 250 MHz 250 MHz
Operating Temperature 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHCT74D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Flip Flops - 100351WRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers