onsemi Integrated Circuits (ICs) - Logic - Flip Flops MC74F379N

Description
Win Source Part Number: 1166083-MC74F379N Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC74F379N,2156 -MC74F379N RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1166083-MC74F379N Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC74F379N,2156 -MC74F379N RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1166083-MC74F379N
Integrated Circuits (ICs) - Logic - Flip Flops 1166083-MC74F379N
Win Source Part Number: 1166083-MC74F379N Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC74F379N,2156 -MC74F379N RoHS Status: Not applicable

Win Source Part Number: 1166083-MC74F379N
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSMC74F379N,2156-MC74F379N
RoHS Status: Not applicable

Buy Now Datasheet
 - MC74F379N - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, PDIP16

D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, PDIP16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74F379N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74F379N
Integrated Circuits (ICs) - Logic - Flip Flops MC74F379N
F/FAST SERIES, 1 FUNC, POSITIVE

F/FAST SERIES, 1 FUNC, POSITIVE

Supplier's Site
Flip Flops - MC74F379N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74F379N
Flip Flops MC74F379N
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1166083-MC74F379N MC74F379N MC74F379N MC74F379N
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC377 Octal, Hex, And Quad D-type Flip-Flops With Clock Enable - 5962-87807012A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 34 ns
View Details
4 suppliers
Logic - Flip Flops - 5962-9223005M3A - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 32 mA
High-level Output Current (Source) 12 mA
View Details
Octal D-type flip-flop with reset; positive-edge trigger - 74HCT273PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers