onsemi Integrated Circuits (ICs) - Logic - Flip Flops MC74HCT374AFEL

Description
IC FF D-TYPE SNGL 8BIT 20SOIC
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - MC74HCT374AFEL - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74HCT374AFEL
Integrated Circuits (ICs) - Logic - Flip Flops MC74HCT374AFEL
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - MC74HCT374AFEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74HCT374AFEL
Flip Flops MC74HCT374AFEL
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number MC74HCT374AFEL MC74HCT374AFEL
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3168-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 74ABT273CMSAX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details