ONSEMI
MC74F112ML1 -- FLIP FLOPS
onsemi
Flip Flops
MC74F112ML1
Description
Flip Flop Element Bit
-
Quarktwin Technology Ltd.
Description
Flip Flop Element Bit
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
MC74F112ML1 |
|
Product Name
|
Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+4.6
View Details
6 suppliers
fMAX
244 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
3.3V; 3.6V; 2.7,3.3
View Details
4 suppliers