Manufacturer: ON Semiconductor
Win Source Part Number: 005241-MC14013BDR2G
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 8.8mA, 8.8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 5pF
Family Name: MC14013
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 3 V to 18 V
Max Frequency: 14MHz
Alternative Parts (Cross-Reference): NLV14013BDR2G; HCF4013YM013TR; CD4013BNSE4;
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
D-TYPE FLIP FLOP DUAL, 150NS SOIC-14; Logic Family / Base Number:MC14013; Flip-Flop Type:D; Propagation Delay:150ns; Frequency:14MHz; Output Current:8.8mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge RoHS Compliant: Yes
D-TYPE FLIP FLOP DUAL, 150NS SOIC-14, FULL REEL; Logic Family / Base Number:MC14013; Flip-Flop Type:D; Propagation Delay:150ns; Frequency:14MHz; Output Current:8.8mA; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:3V RoHS Compliant: Yes
IC FF D-TYPE DUAL 1BIT 14SOIC
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE DUAL 1BIT 14SOIC
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 005241-MC14013BDR2G | MC14013BDR2GOSTR-ND | 7916081 | 7916081P | 84K8743 | MC14013BDR2G | MC14013BDR2G | MC14013BDR2G |
| Product Name | Logic - Logic - Flip Flops - MC14013BDR2G | Flip Flops | Flip Flop ICs | Flip Flop ICs | D-Type Flip Flop Dual, 150Ns Soic-14; Logic Family / Base Number Onsemi | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | |||||
| Supply Voltage | 3 V ~ 18 V | 3V ~ 18V | 1.8V; 3V ~ 18V | |||||
| Propagation Delay | 100 ns | 100 ns | 450 ns | 150 ns | ||||
| fMAX | 14 MHz | 14 MHz | 14 MHz | |||||
| Low-level Output Current (Sink) | 8.8 mA | 8.8 mA | 8.8 mA |