"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 787949-MC74AC574DWG
Series: 74AC
Packaging: Tube
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Current - Quiescent: 8μA
Input Capacitance: 4.5pF
Family Name: MC74AC574
Categories: Integrated Circuits (ICs)
Clock Frequency: 95MHz
Alternative Parts (Cross-Reference): TC74AC574FW(ELP); TC74AC574FWG-ELP ; TC74AC574FWGTC74AC57
Introduction Date: April 09, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
D-TYPE FLIP FLOP OCTAL 9.5NS SOIC-20; Logic Family / Base Number:74AC574; Flip-Flop Type:D; Propagation Delay:9.5ns; Frequency:95MHz; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge RoHS Compliant: Yes
D FLIP FLOP, OCTAL, SOIC-20; Logic Family / Base Number:74AC574; Flip-Flop Type:D; Propagation Delay:9.5ns; Frequency:95MHz; Output Current:-; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Tri RoHS Compliant: Yes
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC74AC574DWGOS-ND | 787949-MC74AC574DWG | MC74AC574DWG | 42K0816 | MC74AC574DWG | MC74AC574DWG |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC74AC574DWG | Flip Flops | D-Type Flip Flop Octal 9.5Ns Soic-20; Logic Family / Base Number Onsemi | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | ||||
| Triggering | Positive-edge Triggered | |||||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | |||
| Output Characteristics | 3-State | |||||
| Propagation Delay | 9.5 ns | 9.5 ns | 9.5 ns |