onsemi Logic - Logic - Flip Flops - MC74LVX74DT MC74LVX74DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 811565-MC74LVX74DT Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Differential Current - Output High, Low: 4mA, 4mA Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Trigger Type: Positive Edge Input Capacitance: 4pF Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 85MHz Manufacturer Package: 14-TSSOP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V Current - Quiescent (Iq): 2μA Max Propagation Delay at V, Max CL: 13.2ns at 3.3V, 50pF Part Number Series: 74LVX74
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 811565-MC74LVX74DT Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Differential Current - Output High, Low: 4mA, 4mA Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Trigger Type: Positive Edge Input Capacitance: 4pF Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 85MHz Manufacturer Package: 14-TSSOP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V Current - Quiescent (Iq): 2μA Max Propagation Delay at V, Max CL: 13.2ns at 3.3V, 50pF Part Number Series: 74LVX74
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74LVX74DT
811565-MC74LVX74DT
Logic - Logic - Flip Flops - MC74LVX74DT 811565-MC74LVX74DT
Manufacturer: ON Semiconductor Win Source Part Number: 811565-MC74LVX74DT Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Differential Current - Output High, Low: 4mA, 4mA Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Trigger Type: Positive Edge Input Capacitance: 4pF Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 85MHz Manufacturer Package: 14-TSSOP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V Current - Quiescent (Iq): 2μA Max Propagation Delay at V, Max CL: 13.2ns at 3.3V, 50pF Part Number Series: 74LVX74

Manufacturer: ON Semiconductor
Win Source Part Number: 811565-MC74LVX74DT
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Current - Output High, Low: 4mA, 4mA
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Trigger Type: Positive Edge
Input Capacitance: 4pF
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 85MHz
Manufacturer Package: 14-TSSOP
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 96
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V
Current - Quiescent (Iq): 2μA
Max Propagation Delay at V, Max CL: 13.2ns at 3.3V, 50pF
Part Number Series: 74LVX74

Buy Now
Flip Flops - MC74LVX74DT-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
MC74LVX74DT-ND
Flip Flops MC74LVX74DT-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
 - MC74LVX74DT - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LV/LV-A/LVX/H Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

D Flip-Flop, LV/LV-A/LVX/H Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74LVX74DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74LVX74DT
Integrated Circuits (ICs) - Logic - Flip Flops MC74LVX74DT
IC FF D-TYPE DUAL 1BIT 14TSSOP

IC FF D-TYPE DUAL 1BIT 14TSSOP

Supplier's Site
Flip Flops - MC74LVX74DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74LVX74DT
Flip Flops MC74LVX74DT
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 811565-MC74LVX74DT MC74LVX74DT-ND MC74LVX74DT MC74LVX74DT MC74LVX74DT
Product Name Logic - Logic - Flip Flops - MC74LVX74DT Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered Positive-edge Triggered
Supply Voltage 2V ~ 3.6V 2V ~ 3.6V 3.6V; 2V ~ 3.6V
Propagation Delay 13.2 ns 13.2 ns
fMAX 85 MHz
Low-level Output Current (Sink) 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT273SJX - Lingto Electronic Limited
Specs
fMAX 189 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74AHCT74D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs - 74FCT16823CTPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
4 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details