onsemi Logic - Logic - Flip Flops - MC14027BDG MC14027BDG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883278-MC14027BDG Series: 4000B Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width) Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: MC14027 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883278-MC14027BDG Series: 4000B Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width) Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: MC14027 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC14027BDG
883278-MC14027BDG
Logic - Logic - Flip Flops - MC14027BDG 883278-MC14027BDG
Manufacturer: ON Semiconductor Win Source Part Number: 883278-MC14027BDG Series: 4000B Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width) Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: MC14027 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883278-MC14027BDG
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: MC14027
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
 - MC14027BDG - Rochester Electronics
Newburyport, MA, United States
Dual JK Flip Flop

Dual JK Flip Flop

Supplier's Site Datasheet
Flip Flops - MC14027BDGOS-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - MC14027BDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC14027BDG
Flip Flops MC14027BDG
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC14027BDG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC14027BDG
Integrated Circuits (ICs) - Logic - Flip Flops MC14027BDG
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 883278-MC14027BDG MC14027BDG MC14027BDGOS-ND MC14027BDG MC14027BDG
Product Name Logic - Logic - Flip Flops - MC14027BDG Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC; SOIC SOIC 16 LEAD; SOIC "16-SOIC (0.154"", 3.90mm Width)"; SOIC 16-SOIC (0.154\", 3.90mm Width); SOIC
Flip-Flop Type J-K J-K J-K
Triggering Positive-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

Logic Family / Base Number Nexperia - 29AC1063 - Newark, An Avnet Company
Specs
fMAX 69 MHz
Package Type SOIC; SOIC
Number of Pins 16
View Details
Flip Flops - 54H101FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Flip Flops - 74ACT109SCX - Lingto Electronic Limited
Specs
fMAX 210 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details