onsemi Logic - Logic - Flip Flops - MC14076BCP MC14076BCP

Description
D Flip-Flop, 4000/14000/40000 Series, 1-Func, Positive Edge Triggered, 4-Bit, True Output, CMOS, PDIP16
Request a Quote Datasheet
Description
D Flip-Flop, 4000/14000/40000 Series, 1-Func, Positive Edge Triggered, 4-Bit, True Output, CMOS, PDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC14076BCP - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 4000/14000/40000 Series, 1-Func, Positive Edge Triggered, 4-Bit, True Output, CMOS, PDIP16

D Flip-Flop, 4000/14000/40000 Series, 1-Func, Positive Edge Triggered, 4-Bit, True Output, CMOS, PDIP16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC14076BCP
222116-MC14076BCP
Logic - Logic - Flip Flops - MC14076BCP 222116-MC14076BCP
Manufacturer: ON Semiconductor Win Source Part Number: 222116-MC14076BCP Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8.8mA, 8.8mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 180ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 20μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-DIP (0.300", 7.62mm) Purpose: Master Reset Supply Voltage - Operating: 3 V to 18 V Max Frequency: 12MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 222116-MC14076BCP
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8.8mA, 8.8mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 180ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Master Reset
Supply Voltage - Operating: 3 V to 18 V
Max Frequency: 12MHz

Buy Now Datasheet
Flip Flops - MC14076BCP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC14076BCP
Flip Flops MC14076BCP
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now Datasheet
Flip Flops - MC14076BCP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC14076BCP
Flip Flops MC14076BCP
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number MC14076BCP 222116-MC14076BCP MC14076BCP
Product Name Logic - Logic - Flip Flops - MC14076BCP Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Package Type DIP; DIP16 DIP; 16-DIP (0.300\", 7.62mm)
Logic Family CMOS
Supply Voltage 3 V ~ 18 V 1.8V; 3V ~ 18V
Propagation Delay 180 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74ALVCH16374DGG;11-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 74AC175MTCX - Lingto Electronic Limited
Specs
fMAX 244 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
 - 100131FC - Rochester Electronics
Texas Instruments
Specs
Flip-Flop Type D
Package Type CQFP; QFP
View Details
2 suppliers