onsemi Flip Flops MC10H176M

Description
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC10H176M-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
MC10H176M-ND
Flip Flops MC10H176M-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC10H176M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10H176M
Integrated Circuits (ICs) - Logic - Flip Flops MC10H176M
IC FF D-TYPE SNGL 6BIT 16SOEIAJ

IC FF D-TYPE SNGL 6BIT 16SOEIAJ

Supplier's Site
Flip Flops - MC10H176M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10H176M
Flip Flops MC10H176M
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Logic - Flip Flops - MC10H176M - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10H176M
Logic - Flip Flops MC10H176M
IC FF D-TYPE SNGL 6BIT 16SOEIAJ

IC FF D-TYPE SNGL 6BIT 16SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC10H176M-ND MC10H176M MC10H176M MC10H176M
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage -4.9V ~ -5.46V -4.9V ~ -5.46V
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC273MTCX - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54ABT377 Octal Edge-Triggered D-type Flip-Flops With Clock Enable - 5962-9314801Q2A - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
Hex D-type flip-flop with reset; positive-edge trigger - 74HCT174D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers