"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 809766-MC74ACT273DWG
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 4.5pF
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 200MHz
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 38
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Iq): 8μA
Max Propagation Delay at V, Max CL: 11ns at 5V, 50pF
Part Number Series: 74ACT273
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
D-TYPE FLIP FLOP OCTAL, 11NS SOIC-20; Logic Family / Base Number:74ACT273; Flip-Flop Type:D; Propagation Delay:11ns; Frequency:175MHz; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC74ACT273DWGOS-ND | 809766-MC74ACT273DWG | MC74ACT273DWG | MC74ACT273DWG | 71J5553 |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC74ACT273DWG | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | D-Type Flip Flop Octal, 11Ns Soic-20; Logic Family / Base Number Onsemi |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | Non-Inverted | ||||
| Propagation Delay | 11 ns | 11 ns | 11 ns |