Win Source Part Number: 1006101-MC74HC112ADT
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74HC
Type: JK Type
Package: Tube
Standard Package: 96
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 5.2mA, 5.2mA
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Trigger Type: Negative Edge
Input Capacitance: 10 pF
Voltage - Supply: 2V ~ 6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Clock Frequency: 35 MHz
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC74HC112ADTG-O
Base Product Number: 74HC112
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TSSOP (0.173"", 4.40mm Width)"
IC FF JK TYPE DUAL 1BIT 16TSSOP
IC FF JK TYPE DUAL 1BIT 16TSSOP
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TSSOP (0.173", 4.40mm Width)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1006101-MC74HC112ADTG | MC74HC112ADTG-ND | MC74HC112ADTG | MC74HC112ADTG | MC74HC112ADTG |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Triggering | Negative-edge Triggered; Negative Edge | Negative-edge Triggered | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | ||
| Propagation Delay | 21 ns | 21 ns | |||
| fMAX | 35 MHz | 35 MHz | |||
| Low-level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |