Manufacturer: ON Semiconductor
Win Source Part Number: 787982-MC74HCT273ADT
Series: 74HCT
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 25ns @ 5V, 50pF
Current - Quiescent: 4μA
Family Name: MC74HCT273
Categories: Integrated Circuits (ICs)
Clock Frequency: 30MHz
Alternative Parts (Cross-Reference): M74HCT273T; M74HCT273TTR; SN74HCT273PW-P; SN74HCT273PWLE;
Introduction Date: March 11, 1997
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 8BIT 20TSSOP
D FLIP FLOP, OCTAL, TSSOP-20; Logic Family / Base Number:74HCT273A; Flip-Flop Type:D; Propagation Delay:25ns; Frequency:30MHz; Output Current:-; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
IC FF D-TYPE SNGL 8BIT 20TSSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 787982-MC74HCT273ADTR2G | MC74HCT273ADTR2GOSCT-ND | MC74HCT273ADTR2G | MC74HCT273ADTR2G | 30AC9848 | MC74HCT273ADTR2G |
| Product Name | Logic - Logic - Flip Flops - MC74HCT273ADTR2G | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | D Flip Flop, Octal, Tssop-20; Logic Family / Base Number Onsemi | Logic - Flip Flops |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Propagation Delay | 25 ns | 25 ns | 25 ns | |||
| fMAX | 30 MHz | 30 MHz | 30 MHz | |||
| Low-level Output Current (Sink) | 4 mA | 4 mA | 4 mA | |||
| High-level Output Current (Source) | 4 mA | 4 mA | 4 mA |