onsemi Flip Flops MC74HC73ADG

Description
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC74HC73ADGOS-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - MC74HC73ADG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74HC73ADG
Flip Flops MC74HC73ADG
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74HC73ADG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74HC73ADG
Integrated Circuits (ICs) - Logic - Flip Flops MC74HC73ADG
IC FF JK TYPE DUAL 1BIT 14SOIC

IC FF JK TYPE DUAL 1BIT 14SOIC

Supplier's Site
Logic - Flip Flops - MC74HC73ADG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74HC73ADG
Logic - Flip Flops MC74HC73ADG
IC FF JK TYPE DUAL 1BIT 14SOIC

IC FF JK TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC74HC73ADGOS-ND MC74HC73ADG MC74HC73ADG MC74HC73ADG
Product Name Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type J-K J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V 2V ~ 6V
Propagation Delay 21 ns
Low-level Output Current (Sink) 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 74175PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 25 MHz
View Details
Flip Flops - 1727-4106-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1V ~ 5.5V
View Details
4 suppliers