Motorola Solutions, Inc. Flip Flops MC14013BFL1

Description
D Flip-Flop, 4000/14000/40000 Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output PDSO14
Request a Quote Datasheet
Description
D Flip-Flop, 4000/14000/40000 Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC14013BFL1 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 4000/14000/40000 Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output PDSO14

D Flip-Flop, 4000/14000/40000 Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output PDSO14

Supplier's Site Datasheet
Flip Flops - MC14013BFL1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC14013BFL1
Flip Flops MC14013BFL1
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC14013BFL1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC14013BFL1
Integrated Circuits (ICs) - Logic - Flip Flops MC14013BFL1
D FLIP-FLOP

D FLIP-FLOP

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number MC14013BFL1 MC14013BFL1 MC14013BFL1
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 54FCT574TDB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Flip Flops - 54AC175ERQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 1727-4304-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
6 suppliers