Manufacturer: ON Semiconductor
Win Source Part Number: 109681-MC74AC574DWR2
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 95MHz
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOIC
D-TYPE FLIP FLOP OCTAL 9.5NS SOIC-20; Logic Family / Base Number:74AC574; Flip-Flop Type:D; Propagation Delay:9.5ns; Frequency:95MHz; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge RoHS Compliant: Yes
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 109681-MC74AC574DWR2G | MC74AC574DWR2GOSDKR-ND | MC74AC574DWR2G | 26K4165 | MC74AC574DWR2G | MC74AC574DWR2G |
| Product Name | Logic - Logic - Flip Flops - MC74AC574DWR2G | Flip Flops | Logic - Flip Flops | D-Type Flip Flop Octal 9.5Ns Soic-20; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||||
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | |||
| Propagation Delay | 9.5 ns | 9.5 ns | 9.5 ns | |||
| fMAX | 95 MHz | 95 MHz | 95 MHz | |||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |