onsemi Logic - Logic - Flip Flops - MC74HC273AN MC74HC273AN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 223831-MC74HC273AN Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Non-Inverted Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 25ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Purpose: Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 35MHz
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 223831-MC74HC273AN Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Non-Inverted Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 25ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Purpose: Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 35MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74HC273A is an octal D flip-flop featuring common clock and reset inputs, designed for high-performance applications. It is compatible with standard CMOS outputs and can interface with LSTTL outputs when used with pull-up resistors. The device operates within a voltage range of 2.0 to 6.0 V and has a low input current of 1.0 µA, ensuring efficient power consumption. This flip-flop can drive up to 10 LSTTL loads and is characterized by high noise immunity typical of CMOS technology. It is AEC-Q100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards, being both Pb-free and halogen-free. The MC74HC273A is packaged in a 20-pin SOIC or TSSOP format, making it compact for various circuit designs. Its asynchronous active-low reset feature allows for flexible control in digital systems.

Datasheet Summary
Powered by GS/AI

The MC74HC273A is an octal D flip-flop featuring common clock and reset inputs, designed for high-performance applications. It is compatible with standard CMOS outputs and can interface with LSTTL outputs when used with pull-up resistors. The device operates within a voltage range of 2.0 to 6.0 V and has a low input current of 1.0 µA, ensuring efficient power consumption. This flip-flop can drive up to 10 LSTTL loads and is characterized by high noise immunity typical of CMOS technology. It is AEC-Q100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards, being both Pb-free and halogen-free. The MC74HC273A is packaged in a 20-pin SOIC or TSSOP format, making it compact for various circuit designs. Its asynchronous active-low reset feature allows for flexible control in digital systems.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74HC273AN
223831-MC74HC273AN
Logic - Logic - Flip Flops - MC74HC273AN 223831-MC74HC273AN
Manufacturer: ON Semiconductor Win Source Part Number: 223831-MC74HC273AN Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Non-Inverted Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 25ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Purpose: Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 35MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 223831-MC74HC273AN
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 25ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Purpose: Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 35MHz

Buy Now Datasheet
Flip Flops - MC74HC273AN - ODG (Origin Data Global)
Shenzhen, China
Flip Flops
MC74HC273AN
Flip Flops MC74HC273AN
IC FLIP FLOP OCTAL CLOCK D 20DIP

IC FLIP FLOP OCTAL CLOCK D 20DIP

Supplier's Site Datasheet
Flip Flops - MC74HC273AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74HC273AN
Flip Flops MC74HC273AN
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet
Flip Flops - MC74HC273AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74HC273AN
Flip Flops MC74HC273AN
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 223831-MC74HC273AN MC74HC273AN MC74HC273AN
Product Name Logic - Logic - Flip Flops - MC74HC273AN Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Propagation Delay 25 ns
fMAX 35 MHz
Low-level Output Current (Sink) 7.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN5476 Dual J-K Flip-Flops With Preset And Clear - 5962-9557501QEA - Texas Instruments
Specs
Flip-Flop Type J-K
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details
4 suppliers
Flip Flops - 74AUP2G80DC - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 3.6V; 0.8V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 74ACT16374SSCX - Lingto Electronic Limited
Specs
fMAX 71 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details