Manufacturer: ON Semiconductor
Win Source Part Number: 207835-MC14175BCPG
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 8.8mA, 8.8mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Reset
Supply Voltage - Operating: 3 V to 18 V
Max Frequency: 14MHz
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
IC FF D-TYPE SNGL 4BIT 16DIP
CMOS Logic, D Flip-Flop, PDIP16, Pb-Free
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 207835-MC14175BCPG | MC14175BCPGOS-ND | MC14175BCPG | 70099875 | MC14175BCPG |
| Product Name | Logic - Logic - Flip Flops - MC14175BCPG | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | CMOS Logic, D Flip-Flop, PDIP16, Pb-Free | Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 3 V ~ 18 V | 3V ~ 18V | 1.8V; 3V ~ 18V | ||
| Propagation Delay | 120 ns | 120 ns | |||
| fMAX | 14 MHz | ||||
| Low-level Output Current (Sink) | 8.8 mA | 8.8 mA |