onsemi Flip Flops MC74HCT374ADTR2

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC74HCT374ADTR2-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Logic - Flip Flops - MC74HCT374ADTR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74HCT374ADTR2
Logic - Flip Flops MC74HCT374ADTR2
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74HCT374ADTR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74HCT374ADTR2
Integrated Circuits (ICs) - Logic - Flip Flops MC74HCT374ADTR2
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Flip Flops - MC74HCT374ADTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC74HCT374ADTR2-ND MC74HCT374ADTR2 MC74HCT374ADTR2 MC74HCT374ADTR2
Product Name Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 31 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT174SJX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs - 5962-8872801SA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 14 ns
fMAX 75 MHz
View Details
Single D-type flip-flop with reset; positive-edge trigger - 74LVC1G175GW-Q100H - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
7 suppliers