"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
MC74AC273DTR2G, LOG CMOS D FLIP FLOP OCT
MC74AC273DTR2G, LOG CMOS D FLIP FLOP OCT
MC74AC273DTR2G, LOG CMOS D FLIP FLOP OCT
Manufacturer: ON Semiconductor
Win Source Part Number: 022729-MC74AC273DTR2
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 175MHz
D Flip-Flop, AC Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20
IC FF D-TYPE SNGL 8BIT 20TSSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
D FLIP FLOP, OCTAL, TSSOP-20; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:10ns; Frequency:175MHz; Output Current:-; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Non RoHS Compliant: Yes
D FLIP FLOP, OCTAL, TSSOP-20; Logic Family / Base Number:74AC273; Flip-Flop Type:D; Propagation Delay:10ns; Frequency:175MHz; Output Current:-; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; Product Range:- RoHS Compliant: Yes
IC FF D-TYPE SNGL 8BIT 20TSSOP
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC74AC273DTR2GOSTR-ND | 8079865P | 8079865 | 022729-MC74AC273DTR2G | MC74AC273DTR2G | MC74AC273DTR2G | MC74AC273DTR2G | 13AC3645 | MC74AC273DTR2G |
| Product Name | Flip Flops | Flip Flop ICs | Flip Flop ICs | Logic - Logic - Flip Flops - MC74AC273DTR2G | Logic - Flip Flops | Flip Flops | D Flip Flop, Octal, Tssop-20; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | |||||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | ||||||
| Output Characteristics | Non-Inverted | Single ended | |||||||
| Propagation Delay | 9 ns | 12 ns | 9 ns | 10 ns |