The MC74ACT564DWR2G is an octal D-type flip-flop featuring 3-state outputs and a buffered common clock and output enable. It is designed for high-speed, low-power applications and is functionally identical to the MC74ACT574, but with inverted outputs. The device allows for easy interfacing with microprocessors due to its pin configuration, which places inputs and outputs on opposite sides of the package. This flip-flop can serve as both an input and output port for microprocessors, making it versatile for various applications. It supports output current sourcing and sinking up to 24 mA and is TTL compatible. The device operates within a supply voltage range of 4.5V to 5.5V and is rated for an operating temperature range of -40°C to +85°C. It is also Pb-free, aligning with modern environmental standards. Engineers considering this component should note its suitability for bus-oriented applications due to its 3-state outputs and the ability to handle multiple data inputs efficiently.
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC74ACT564DWR2G-ND | MC74ACT564DWR2G | MC74ACT564DWR2G | MC74ACT564DWR2G |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | |||
| Propagation Delay | 10.5 ns |