Motorola Solutions, Inc. Flip Flops MC74AC74DTEL

Description
74AC74 Dual Positive-Edge-Trigge red D-Type Flip-Flops with Set and Reset
Request a Quote Datasheet
Description
74AC74 Dual Positive-Edge-Trigge red D-Type Flip-Flops with Set and Reset
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74AC74DTEL - Rochester Electronics
Newburyport, MA, United States
74AC74 Dual Positive-Edge-Trigge red D-Type Flip-Flops with Set and Reset

74AC74 Dual Positive-Edge-Triggered D-Type Flip-Flops with Set and Reset

Supplier's Site Datasheet
Flip Flops - MC74AC74DTEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74AC74DTEL
Flip Flops MC74AC74DTEL
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74AC74DTEL - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74AC74DTEL
Integrated Circuits (ICs) - Logic - Flip Flops MC74AC74DTEL
D FLIP-FLOP

D FLIP-FLOP

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number MC74AC74DTEL MC74AC74DTEL MC74AC74DTEL
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574CMSAX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 54F175DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details