onsemi Flip Flops MC74ACT273N

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC74ACT273NOS-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74ACT273N
1219266-MC74ACT273N
Logic - Logic - Flip Flops - MC74ACT273N 1219266-MC74ACT273N
Manufacturer: ON Semiconductor Win Source Part Number: 1219266-MC74ACT273N Series: 74ACT Packaging: Tube Type: D-Type Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-DIP (0.300", 7.62mm) Output Type: Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Current - Quiescent: 8μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: MC74ACT273 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Clock Frequency: 200MHz Alternative Parts (Cross-Reference): CD74ACT273EE4; CD74ACT273E; 74ACTQ273PC; Introduction Date: June 05, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219266-MC74ACT273N
Series: 74ACT
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Output Type: Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Current - Quiescent: 8μA
Input Capacitance: 4.5pF
Part Status: Obsolete(EOL)
Family Name: MC74ACT273
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 200MHz
Alternative Parts (Cross-Reference): CD74ACT273EE4; CD74ACT273E; 74ACTQ273PC;
Introduction Date: June 05, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Flip Flops - MC74ACT273N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74ACT273N
Logic - Flip Flops MC74ACT273N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74ACT273N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74ACT273N
Integrated Circuits (ICs) - Logic - Flip Flops MC74ACT273N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Flip Flops - MC74ACT273N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74ACT273N
Flip Flops MC74ACT273N
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC74ACT273NOS-ND 1219266-MC74ACT273N MC74ACT273N MC74ACT273N MC74ACT273N
Product Name Flip Flops Logic - Logic - Flip Flops - MC74ACT273N Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Characteristics Non-Inverted
Propagation Delay 11 ns 11 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC174SJX - Lingto Electronic Limited
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374DWG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
3 suppliers
Octal D-type flip-flop with reset; positive-edge trigger - 74AHCT273PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
7 suppliers