J-K Flip-Flop, HC/UH Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO14
Manufacturer: ON Semiconductor
Win Source Part Number: 814344-MC74HC73ADR2G
Packaging: Reel
Type: JK Type
Mounting Style: SMD
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Function: Reset
Number of Elements: 2
Number of Bits per Element: 1
Trigger Type: Negative Edge
Input Capacitance: 10pF
Temperature Range - Operating: -55°C ~ 125°C
Clock Frequency: 35MHz
Manufacturer Package: 14-SOIC
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Iq): 4μA
Max Propagation Delay at V, Max CL: 21ns at 6V, 50pF
Part Number Series: 74HC73
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"
JK FLIP FLOP, DUAL, SOIC-14; Logic Family / Base Number:74HC73; Flip-Flop Type:JK; Propagation Delay:21ns; Frequency:35MHz; Output Current:-; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Negative Edge; Logic IC Family:74HCRoHS Compliant: Yes
IC FF JK TYPE DUAL 1BIT 14SOIC
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)
IC FF JK TYPE DUAL 1BIT 14SOIC
| Rochester Electronics | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC74HC73ADR2G | 814344-MC74HC73ADR2G | MC74HC73ADR2GOSDKR-ND | 14AC4533 | MC74HC73ADR2G | MC74HC73ADR2G | MC74HC73ADR2G |
| Product Name | Logic - Logic - Flip Flops - MC74HC73ADR2G | Flip Flops | Jk Flip Flop, Dual, Soic-14; Logic Family / Base Number Onsemi | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Negative-edge Triggered | Negative-edge Triggered; Negative Edge | Negative-edge Triggered | ||||
| Package Type | SOIC-14; SOIC | SOIC | "14-SOIC (0.154"", 3.90mm Width)"; SOIC | SOIC; SOIC | 14-SOIC (0.154\", 3.90mm Width); SOIC | ||
| Logic Family | CMOS | ||||||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | ||||
| Propagation Delay | 21 ns | 21 ns | 21 ns |