ONSEMI
MC74AC175DR2 -- FLIP FLOPS
onsemi
Flip Flops
MC74AC175DR2
Description
Flip Flop Element Bit
-
Quarktwin Technology Ltd.
Datasheet
Description
Flip Flop Element Bit
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
MC74AC175DR2 |
|
Product Name
|
Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
fMAX
185 MHz
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details
Flip-Flop Type
D
Supply Voltage
5V; 5
Output Characteristics
3-State
View Details
3 suppliers
fMAX
309 MHz
Low-level Output Current (Sink)
4 mA
High-level Output Current (Source)
4 mA
View Details
2 suppliers