onsemi Flip Flops MC14013BFELG

Description
D Flip-Flop, 4000/14000/40000 Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Request a Quote Datasheet
Description
D Flip-Flop, 4000/14000/40000 Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC14013BFELG - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 4000/14000/40000 Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

D Flip-Flop, 4000/14000/40000 Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Flip Flops - MC14013BFELGOSTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC14013BFELG
1217504-MC14013BFELG
Logic - Logic - Flip Flops - MC14013BFELG 1217504-MC14013BFELG
Manufacturer: ON Semiconductor Win Source Part Number: 1217504-MC14013BFELG Packaging: Reel Type: D-Type Mounting Style: SMD Output Type: Differential Current - Output High, Low: 8.8mA, 8.8mA Function: Set(Preset) and Reset Number of Bits per Element: 1 Trigger Type: Positive Edge Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 14MHz Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: 4013 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 18V Current - Quiescent (Iq): 4μA Max Propagation Delay at V, Max CL: 100ns at 15V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 1217504-MC14013BFELG
Packaging: Reel
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Current - Output High, Low: 8.8mA, 8.8mA
Function: Set(Preset) and Reset
Number of Bits per Element: 1
Trigger Type: Positive Edge
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 14MHz
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: 4013
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 18V
Current - Quiescent (Iq): 4μA
Max Propagation Delay at V, Max CL: 100ns at 15V, 50pF

Buy Now
Logic - Flip Flops - MC14013BFELG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC14013BFELG
Logic - Flip Flops MC14013BFELG
IC FF D-TYPE DUAL 1BIT 14SOEIAJ

IC FF D-TYPE DUAL 1BIT 14SOEIAJ

Supplier's Site Datasheet
Flip Flops - MC14013BFELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC14013BFELG
Flip Flops MC14013BFELG
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC14013BFELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC14013BFELG
Integrated Circuits (ICs) - Logic - Flip Flops MC14013BFELG
IC FF D-TYPE DUAL 1BIT 14SOEIAJ

IC FF D-TYPE DUAL 1BIT 14SOEIAJ

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC14013BFELG MC14013BFELGOSTR-ND 1217504-MC14013BFELG MC14013BFELG MC14013BFELG MC14013BFELG
Product Name Flip Flops Logic - Logic - Flip Flops - MC14013BFELG Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Package Type SOP14; SOP "14-SOIC (0.209"", 5.30mm Width)"; SOIC SOIC 14-SOIC (0.209\", 5.30mm Width); SOIC
Logic Family CMOS
Flip-Flop Type D D
Supply Voltage 3V ~ 18V 3V ~ 18V 1.8V; 3V ~ 18V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT821D,602 - Lingto Electronic Limited
Specs
fMAX 185 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Single D-type flip-flop with reset; positive-edge trigger - 74LVC1G175GW/C6H - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
SN54AC74-SP Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001VDA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details