Manufacturer: ON Semiconductor
Win Source Part Number: 143229-MC74HCT273ADW
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 25ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 30MHz
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
FLIP FLOP, D, -55 TO 125DEG C; Logic Family / Base Number:74HCT273A; Flip-Flop Type:D; Propagation Delay:25ns; Frequency:30MHz; Output Current:4mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge RoHS Compliant: Yes
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 143229-MC74HCT273ADWR2G | MC74HCT273ADWR2GOSCT-ND | MC74HCT273ADWR2G | MC74HCT273ADWR2G | 45J1274 | MC74HCT273ADWR2G |
| Product Name | Logic - Logic - Flip Flops - MC74HCT273ADWR2G | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flop, D, -55 To 125Deg C; Logic Family / Base Number Onsemi | Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||||
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Propagation Delay | 25 ns | 25 ns | 25 ns | |||
| fMAX | 30 MHz | 30 MHz | 30 MHz | |||
| Low-level Output Current (Sink) | 4 mA | 4 mA | 4 mA |