Manufacturer: ON Semiconductor
Win Source Part Number: 1217299-MC10H176P
Series: 10H
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 75°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Output Type: Non-Inverted
Operating Supply Voltage: -4.9 V ~ -5.46 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 6
Current - Quiescent: 112mA
Part Status: Obsolete(EOL)
Family Name: MC10H176
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Clock Frequency: 250MHz
Alternative Parts (Cross-Reference): MC10176P; MC10176L; MC10H176MELG;
Introduction Date: December 19, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 25
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
D Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, ECL, PDIP16
IC FF D-TYPE SNGL 6BIT 16DIP
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1217299-MC10H176P | MC10H176P-ND | MC10H176P | MC10H176P | MC10H176P |
| Product Name | Logic - Logic - Flip Flops - MC10H176P | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Supply Voltage | -4.9 V ~ -5.46 V | -4.9V ~ -5.46V | -4.9V ~ -5.46V | ||
| fMAX | 250 MHz | ||||
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | ||
| Package Type | DIP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; DIP16 | DIP; 16-DIP (0.300\", 7.62mm) | |
| Number of units in IC | 1 |