Motorola Solutions, Inc. Integrated Circuits (ICs) - Logic - Flip Flops MC2024P

Description
J-K Flip-Flop, 2-Func, Negative Edge Triggered, TTL, PDIP14
Request a Quote Datasheet
Description
J-K Flip-Flop, 2-Func, Negative Edge Triggered, TTL, PDIP14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC2024P - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, 2-Func, Negative Edge Triggered, TTL, PDIP14

J-K Flip-Flop, 2-Func, Negative Edge Triggered, TTL, PDIP14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC2024P - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC2024P
Integrated Circuits (ICs) - Logic - Flip Flops MC2024P
J-K FLIP-FLOP

J-K FLIP-FLOP

Supplier's Site
Flip Flops - MC2024P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC2024P
Flip Flops MC2024P
Flip Flop 1 Element JK Type 2 Bit Negative Edge 14-DIP (0.300", 7.62mm)

Flip Flop 1 Element JK Type 2 Bit Negative Edge 14-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number MC2024P MC2024P MC2024P
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Negative-edge Triggered
Package Type DIP; DIP14 DIP; 14-DIP (0.300\", 7.62mm)
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LVC1G74DP/C4H - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type TSSOP; TSSOP; SOP; SSOP
View Details
2 suppliers
Logic - Flip Flops - 74AC574SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details