onsemi Flip Flops MC74ACT74DG

Description
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC74ACT74DGOS-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74ACT74DG
006518-MC74ACT74DG
Logic - Logic - Flip Flops - MC74ACT74DG 006518-MC74ACT74DG
Manufacturer: ON Semiconductor Win Source Part Number: 006518-MC74ACT74DG Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 14-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 210MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 006518-MC74ACT74DG
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 210MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74ACT74DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74ACT74DG
Integrated Circuits (ICs) - Logic - Flip Flops MC74ACT74DG
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site
Flip-Flop, D-Type, Dual, 9.5Ns, Soic-14; Logic Family / Base Number Onsemi - 81Y6612 - Newark, An Avnet Company
Chicago, IL, United States
Flip-Flop, D-Type, Dual, 9.5Ns, Soic-14; Logic Family / Base Number Onsemi
81Y6612
Flip-Flop, D-Type, Dual, 9.5Ns, Soic-14; Logic Family / Base Number Onsemi 81Y6612
FLIP-FLOP, D-TYPE, DUAL, 9.5NS, SOIC-14; Logic Family / Base Number:74ACT74; Flip-Flop Type:D; Propagation Delay:9.5ns; Frequency:160MHz; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes

FLIP-FLOP, D-TYPE, DUAL, 9.5NS, SOIC-14; Logic Family / Base Number:74ACT74; Flip-Flop Type:D; Propagation Delay:9.5ns; Frequency:160MHz; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes

Supplier's Site Datasheet
Flip Flops - MC74ACT74DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74ACT74DG
Flip Flops MC74ACT74DG
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC74ACT74DGOS-ND 006518-MC74ACT74DG MC74ACT74DG 81Y6612 MC74ACT74DG
Product Name Flip Flops Logic - Logic - Flip Flops - MC74ACT74DG Integrated Circuits (ICs) - Logic - Flip Flops Flip-Flop, D-Type, Dual, 9.5Ns, Soic-14; Logic Family / Base Number Onsemi Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Propagation Delay 11 ns 11 ns 9.5 ns
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-type flip-flop with set and reset; positive-edge trigger - 74ALVC74PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
2 suppliers
Flip Flops - 54S114FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Flip Flops - 74AC74SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details