Motorola Solutions, Inc. Integrated Circuits (ICs) - Logic - Flip Flops MC74HCT74AD

Description
IC FF D-TYPE DUAL 1BIT 14SOIC
Datasheet
Description
IC FF D-TYPE DUAL 1BIT 14SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - MC74HCT74AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74HCT74AD
Integrated Circuits (ICs) - Logic - Flip Flops MC74HCT74AD
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site
Flip Flops - MC74HCT74AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74HCT74AD
Flip Flops MC74HCT74AD
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number MC74HCT74AD MC74HCT74AD
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT273CMTCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 74ALVC374PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
Flip Flops - 54S174FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers