onsemi Integrated Circuits (ICs) - Logic - Flip Flops MC74HC174AF

Description
Win Source Part Number: 1077786-MC74HC174AF Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74HC Type: D-Type Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Function: Reset Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF Trigger Type: Positive Edge Input Capacitance: 10 pF Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SOEIAJ Temperature Range - Operating: -55°C ~ 125°C (TA) Clock Frequency: 35 MHz Alternative Parts (Cross-Reference): SN74HC174NSR; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 4 µA REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC74HC174AF,ONS ONSMC74HC174AF Base Product Number: 74HC174
Request a Quote Datasheet
Description
Win Source Part Number: 1077786-MC74HC174AF Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74HC Type: D-Type Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Function: Reset Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF Trigger Type: Positive Edge Input Capacitance: 10 pF Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SOEIAJ Temperature Range - Operating: -55°C ~ 125°C (TA) Clock Frequency: 35 MHz Alternative Parts (Cross-Reference): SN74HC174NSR; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 4 µA REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC74HC174AF,ONS ONSMC74HC174AF Base Product Number: 74HC174
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1077786-MC74HC174AF
Integrated Circuits (ICs) - Logic - Flip Flops 1077786-MC74HC174AF
Win Source Part Number: 1077786-MC74HC174AF Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74HC Type: D-Type Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Function: Reset Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF Trigger Type: Positive Edge Input Capacitance: 10 pF Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SOEIAJ Temperature Range - Operating: -55°C ~ 125°C (TA) Clock Frequency: 35 MHz Alternative Parts (Cross-Reference): SN74HC174NSR; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 4 µA REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC74HC174AF,ONS ONSMC74HC174AF Base Product Number: 74HC174

Win Source Part Number: 1077786-MC74HC174AF
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74HC
Type: D-Type
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Function: Reset
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 10 pF
Voltage - Supply: 2V ~ 6V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SOEIAJ
Temperature Range - Operating: -55°C ~ 125°C (TA)
Clock Frequency: 35 MHz
Alternative Parts (Cross-Reference): SN74HC174NSR;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 4 µA
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC74HC174AF,ONSONSMC74HC174AF
Base Product Number: 74HC174

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74HC174AF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74HC174AF
Integrated Circuits (ICs) - Logic - Flip Flops MC74HC174AF
IC FF D-TYPE SNGL 6BIT 16SOEIAJ

IC FF D-TYPE SNGL 6BIT 16SOEIAJ

Supplier's Site
Flip Flops - MC74HC174AF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74HC174AF
Flip Flops MC74HC174AF
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1077786-MC74HC174AF MC74HC174AF MC74HC174AF
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 2V ~ 6V 2V ~ 6V
Propagation Delay 19 ns
fMAX 35 MHz
Low-level Output Current (Sink) 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 54ACTQ273ERQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 100331PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 400 MHz
View Details
Dual D-type flip-flop with set and reset; positive edge-trigger - 74HC74PW-Q100,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
7 suppliers