onsemi Flip Flops MC74ACT574MELG

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
Request a Quote
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74ACT574MELG is an octal D flip-flop featuring 3-state outputs, designed for high-speed and low-power applications. It has a buffered common clock (CP) and a buffered common output enable (OE), allowing for efficient data storage on the LOW-to-HIGH clock transition. This device is functionally identical to the MC74AC374/74ACT374, with the primary difference being the pinouts. The flip-flop supports 3-state outputs, making it suitable for bus-oriented applications, and can source or sink up to 24 mA per output. The 'ACT' version includes TTL compatible inputs, enhancing its versatility in interfacing with microprocessors. The device is available in Pb-free packages, aligning with modern environmental standards. Engineers may find this component useful for applications requiring reliable data storage and transfer, particularly in systems where space and power efficiency are critical.

Datasheet Summary
Powered by GS/AI

The MC74ACT574MELG is an octal D flip-flop featuring 3-state outputs, designed for high-speed and low-power applications. It has a buffered common clock (CP) and a buffered common output enable (OE), allowing for efficient data storage on the LOW-to-HIGH clock transition. This device is functionally identical to the MC74AC374/74ACT374, with the primary difference being the pinouts. The flip-flop supports 3-state outputs, making it suitable for bus-oriented applications, and can source or sink up to 24 mA per output. The 'ACT' version includes TTL compatible inputs, enhancing its versatility in interfacing with microprocessors. The device is available in Pb-free packages, aligning with modern environmental standards. Engineers may find this component useful for applications requiring reliable data storage and transfer, particularly in systems where space and power efficiency are critical.

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC74ACT574MELG-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74ACT574MELG
787964-MC74ACT574MELG
Logic - Logic - Flip Flops - MC74ACT574MELG 787964-MC74ACT574MELG
Manufacturer: ON Semiconductor Win Source Part Number: 787964-MC74ACT574MEL G Series: 74ACT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Current - Quiescent: 8μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: MC74ACT574 Categories: Integrated Circuits (ICs) Clock Frequency: 100MHz Alternative Parts (Cross-Reference): TC74ACT574F(TB,EL); TC74ACT574F(TB) ; TC74ACT574F(EL); TC74ACT574F(F); Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 787964-MC74ACT574MELG
Series: 74ACT
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Current - Quiescent: 8μA
Input Capacitance: 4.5pF
Part Status: Obsolete(EOL)
Family Name: MC74ACT574
Categories: Integrated Circuits (ICs)
Clock Frequency: 100MHz
Alternative Parts (Cross-Reference): TC74ACT574F(TB,EL); TC74ACT574F(TB) ; TC74ACT574F(EL); TC74ACT574F(F);
Introduction Date: April 09, 1996
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Flip Flops - MC74ACT574MELG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74ACT574MELG
Logic - Flip Flops MC74ACT574MELG
IC FF D-TYPE SNGL 8BIT 20SOEIAJ

IC FF D-TYPE SNGL 8BIT 20SOEIAJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74ACT574MELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74ACT574MELG
Integrated Circuits (ICs) - Logic - Flip Flops MC74ACT574MELG
IC FF D-TYPE SNGL 8BIT 20SOEIAJ

IC FF D-TYPE SNGL 8BIT 20SOEIAJ

Supplier's Site
Flip Flops - MC74ACT574MELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74ACT574MELG
Flip Flops MC74ACT574MELG
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC74ACT574MELG-ND 787964-MC74ACT574MELG MC74ACT574MELG MC74ACT574MELG MC74ACT574MELG
Product Name Flip Flops Logic - Logic - Flip Flops - MC74ACT574MELG Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 11 ns 11 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT273SJX - Lingto Electronic Limited
Specs
fMAX 189 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs - 5962-8872801RA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 14 ns
fMAX 75 MHz
View Details
Low-power dual D-type flip-flop; positive-edge trigger - 74AUP2G80DC-Q100H - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
2 suppliers