"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 016897-MC74HCT74ADR2
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 4mA, 4mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 24ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 30MHz
FLIPFLOP, D-TYPE, 24NS, NSOIC-14; Logic Family / Base Number:74HCT74; Flip-Flop Type:D; Propagation Delay:24ns; Frequency:30MHz; Output Current:-; Logic Case Style:NSOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
4.5V~5.5V 30MHz 24ns@5V,50pF D-Type 1 2 2uA SOIC-14 Flip Flops ROHS
IC FF D-TYPE DUAL 1BIT 14SOIC
IC FF D-TYPE DUAL 1BIT 14SOIC
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC74HCT74ADR2GOSCT-ND | 016897-MC74HCT74ADR2G | 42Y0606 | MC74HCT74ADR2G | MC74HCT74ADR2G | MC74HCT74ADR2G | MC74HCT74ADR2G |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC74HCT74ADR2G | Flipflop, D-Type, 24Ns, Nsoic-14; Logic Family / Base Number Onsemi | Flip Flops | Logic ICs >> Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V~5.5V | |||
| Propagation Delay | 24 ns | 24 ns | 24 ns | 24 ns | |||
| Low-level Output Current (Sink) | 4 mA | 4 mA | 4 mA |