Manufacturer: ON Semiconductor
Win Source Part Number: 001530-MC74HC74ADR2G
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 35MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
MC74HC74ADR2G, LOG CMOS D FLIP FLOP DUAL
MC74HC74ADR2G, LOG CMOS D FLIP FLOP DUAL
MC74HC74ADR2G, LOG CMOS D FLIP FLOP DUAL
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
D-TYPE FLIP FLOP, DUAL, 20NS SOIC-14; Logic Family / Base Number:74HC74; Flip-Flop Type:D; Propagation Delay:20ns; Frequency:35MHz; Output Current:5.2mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge RoHS Compliant: Yes
FLIP-FLOP, D-TYPE, 35MHZ, SOIC-14; Logic Family / Base Number:74HC74; Flip-Flop Type:D; Propagation Delay:20ns; Frequency:35MHz; Output Current:5.2mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
D-TYPE FLIP FLOP, DUAL, 20NS SOIC-14, FULL REEL; Logic Family / Base Number:74HC74; Flip-Flop Type:D; Propagation Delay:20ns; Frequency:35MHz; Output Current:5.2mA; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V RoHS Compliant: Yes
IC FF D-TYPE DUAL 1BIT 14SOIC
IC FF D-TYPE DUAL 1BIT 14SOIC
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 001530-MC74HC74ADR2G | 1453675 | 8061646P | MC74HC74ADR2GOSCT-ND | 84K8784 | MC74HC74ADR2G | MC74HC74ADR2G | MC74HC74ADR2G |
| Product Name | Logic - Logic - Flip Flops - MC74HC74ADR2G | Flip Flop ICs | Flip Flop ICs | Flip Flops | D-Type Flip Flop, Dual, 20Ns Soic-14; Logic Family / Base Number Onsemi | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | |||||
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | |||||
| Propagation Delay | 17 ns | 160 ns | 17 ns | 20 ns | ||||
| fMAX | 35 MHz | 35 MHz | 35 MHz | |||||
| Low-level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |