onsemi Logic - Logic - Flip Flops - MC74ACT74DR2 MC74ACT74DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219306-MC74ACT74DR2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219306-MC74ACT74DR2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74ACT74DR2
1219306-MC74ACT74DR2
Logic - Logic - Flip Flops - MC74ACT74DR2 1219306-MC74ACT74DR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219306-MC74ACT74DR2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1219306-MC74ACT74DR2
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
 - MC74ACT74DR2 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, ACT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

D Flip-Flop, ACT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74ACT74DR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74ACT74DR2
Integrated Circuits (ICs) - Logic - Flip Flops MC74ACT74DR2
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site
Flip Flops - MC74ACT74DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74ACT74DR2
Flip Flops MC74ACT74DR2
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Flip Flops - MC74ACT74DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74ACT74DR2
Flip Flops MC74ACT74DR2
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1219306-MC74ACT74DR2 MC74ACT74DR2 MC74ACT74DR2 MC74ACT74DR2
Product Name Logic - Logic - Flip Flops - MC74ACT74DR2 Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered
Package Type SOP14; SOP 14-SOIC (0.154\", 3.90mm Width); SOIC
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC377SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Single D-type flip-flop with reset; positive-edge trigger - 74LVC1G175GS,132 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
6 suppliers
SN54LVC74A-SP DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601VCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details