Motorola Solutions, Inc. Flip Flops MC423L

Description
J-K Flip-Flop, 2-Func, Negative Edge Triggered, TTL, CDIP14
Request a Quote Datasheet
Description
J-K Flip-Flop, 2-Func, Negative Edge Triggered, TTL, CDIP14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC423L - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, 2-Func, Negative Edge Triggered, TTL, CDIP14

J-K Flip-Flop, 2-Func, Negative Edge Triggered, TTL, CDIP14

Supplier's Site Datasheet
Flip Flops - MC423L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC423L
Flip Flops MC423L
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC423L - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC423L
Integrated Circuits (ICs) - Logic - Flip Flops MC423L
J-K FLIP-FLOP

J-K FLIP-FLOP

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number MC423L MC423L MC423L
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Negative-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT374SJ - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT16374CTPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
2 suppliers
Flip Flops - 74AHC377PW-Q100J - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers