onsemi Logic - Logic - Flip Flops - MC74HC174ADG MC74HC174ADG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 001481-MC74HC174ADG Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 35MHz
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 001481-MC74HC174ADG Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 35MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - MC74HC174ADG - 001481-MC74HC174ADG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74HC174ADG
001481-MC74HC174ADG
Logic - Logic - Flip Flops - MC74HC174ADG 001481-MC74HC174ADG
Manufacturer: ON Semiconductor Win Source Part Number: 001481-MC74HC174ADG Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 35MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 001481-MC74HC174ADG
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 35MHz

Buy Now Datasheet
Flip Flops - MC74HC174ADGOS-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - MC74HC174ADG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74HC174ADG
Flip Flops MC74HC174ADG
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74HC174ADG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74HC174ADG
Integrated Circuits (ICs) - Logic - Flip Flops MC74HC174ADG
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site
D-Type Flip Flop, Hex, 22Ns, Soic-16; Logic Family / Base Number Onsemi - 26K4210 - Newark, An Avnet Company
Chicago, IL, United States
D-Type Flip Flop, Hex, 22Ns, Soic-16; Logic Family / Base Number Onsemi
26K4210
D-Type Flip Flop, Hex, 22Ns, Soic-16; Logic Family / Base Number Onsemi 26K4210
D-TYPE FLIP FLOP, HEX, 22NS, SOIC-16; Logic Family / Base Number:74HC174; Flip-Flop Type:D; Propagation Delay:22ns; Frequency:35MHz; Output Current:5.2mA; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; MSL:- RoHS Compliant: Yes

D-TYPE FLIP FLOP, HEX, 22NS, SOIC-16; Logic Family / Base Number:74HC174; Flip-Flop Type:D; Propagation Delay:22ns; Frequency:35MHz; Output Current:5.2mA; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 001481-MC74HC174ADG MC74HC174ADGOS-ND MC74HC174ADG MC74HC174ADG 26K4210
Product Name Logic - Logic - Flip Flops - MC74HC174ADG Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops D-Type Flip Flop, Hex, 22Ns, Soic-16; Logic Family / Base Number Onsemi
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Propagation Delay 19 ns 19 ns 22 ns
fMAX 35 MHz 35 MHz
Low-level Output Current (Sink) 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHCT74D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DRG4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
Logic - Flip Flops - 74AC574MTCX - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details