onsemi Logic - Logic - Flip Flops - MC74HC273ADWR2 MC74HC273ADWR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219469-MC74HC273ADW R2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219469-MC74HC273ADW R2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74HC273ADWR2
1219469-MC74HC273ADWR2
Logic - Logic - Flip Flops - MC74HC273ADWR2 1219469-MC74HC273ADWR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219469-MC74HC273ADW R2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1219469-MC74HC273ADWR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
 - MC74HC273ADWR2 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74HC273ADWR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74HC273ADWR2
Integrated Circuits (ICs) - Logic - Flip Flops MC74HC273ADWR2
IC FLIP FLOP OCTAL CLK D 20SOIC

IC FLIP FLOP OCTAL CLK D 20SOIC

Supplier's Site
Flip Flops - MC74HC273ADWR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74HC273ADWR2
Flip Flops MC74HC273ADWR2
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Flip Flops - MC74HC273ADWR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74HC273ADWR2
Flip Flops MC74HC273ADWR2
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Flip Flops MC74HC273ADWR2
IC FLIP FLOP OCTAL CLK D 20SOIC

IC FLIP FLOP OCTAL CLK D 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1219469-MC74HC273ADWR2 MC74HC273ADWR2 MC74HC273ADWR2 MC74HC273ADWR2 MC74HC273ADWR2
Product Name Logic - Logic - Flip Flops - MC74HC273ADWR2 Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops
Triggering Positive-edge Triggered
Package Type SOP20; SOP 20-SOIC (0.295\", 7.50mm Width); SOIC 20-SOIC (0.295", 7.50mm Width); SOIC
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - 5962-9756201QRA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 9 ns
fMAX 125 MHz
View Details
Flip Flops - 74ABT74DB,112 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers