Motorola Solutions, Inc. Flip Flops MC2126F

Description
J-K Flip-Flop, 1-Func, Negative Edge Triggered, TTL, CDFP14
Request a Quote Datasheet
Description
J-K Flip-Flop, 1-Func, Negative Edge Triggered, TTL, CDFP14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC2126F - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, 1-Func, Negative Edge Triggered, TTL, CDFP14

J-K Flip-Flop, 1-Func, Negative Edge Triggered, TTL, CDFP14

Supplier's Site Datasheet
Flip Flops - MC2126F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC2126F
Flip Flops MC2126F
Flip Flop 1 Element JK Type 1 Bit 14-CFlatPack

Flip Flop 1 Element JK Type 1 Bit 14-CFlatPack

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC2126F - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC2126F
Integrated Circuits (ICs) - Logic - Flip Flops MC2126F
J-K FLIP-FLOP

J-K FLIP-FLOP

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number MC2126F MC2126F MC2126F
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Negative-edge Triggered
Package Type FL14 14-CFlatPack
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373ZQLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
7 suppliers
Flip Flops - 1727-3223-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers
Logic - Flip Flops - 74ABT273CMTC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details