onsemi Integrated Circuits (ICs) - Logic - Latches MC74F259D

Description
Latch Addressable 8-CH D-Type 16-Pin SOIC
Request a Quote Datasheet
Description
Latch Addressable 8-CH D-Type 16-Pin SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74F259D - Rochester Electronics
Newburyport, MA, United States
Latch Addressable 8-CH D-Type 16-Pin SOIC

Latch Addressable 8-CH D-Type 16-Pin SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74F259D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74F259D
Integrated Circuits (ICs) - Logic - Latches MC74F259D
IC LATCH ADDRESSABLE D-TYPE 8-CH

IC LATCH ADDRESSABLE D-TYPE 8-CH

Supplier's Site
Flip Flops - MC74F259D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74F259D
Flip Flops MC74F259D
D-Type, Addressable Channel IC

D-Type, Addressable Channel IC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Flip-Flops
Product Number MC74F259D MC74F259D MC74F259D
Product Name Integrated Circuits (ICs) - Logic - Latches Flip Flops
Latch Type Addressable D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HC107PW,112-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers
SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601Q2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
4 suppliers
Logic - Flip Flops - 74ABT273CMSAX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details