Manufacturer: ON Semiconductor
Win Source Part Number: 1219594-MC74HC574ANG
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 35MHz
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking
Family Part Number: 74HC574
Manufacturer Pack Quantity: 18
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Iq): 4μA
Max Propagation Delay at V, Max CL: 27ns at 6V, 50pF
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
IC FF D-TYPE SNGL 8BIT 20DIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
CMOS Logic, Octal 3-State Noninverting D Flip-Flop, PDIP-20, Pb-Free
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1219594-MC74HC574ANG | MC74HC574ANGOS-ND | MC74HC574ANG | MC74HC574ANG | 70099616 |
| Product Name | Logic - Logic - Flip Flops - MC74HC574ANG | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | CMOS Logic, Octal 3-State Noninverting D Flip-Flop, PDIP-20, Pb-Free |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | ||
| Propagation Delay | 27 ns | 27 ns | |||
| fMAX | 35 MHz | ||||
| Low-level Output Current (Sink) | 7.8 mA | 7.8 mA |