Motorola Solutions, Inc. Flip Flops MC3051P

Description
J-K Flip-Flop, 1-Func, Negative Edge Triggered, TTL, PDIP14
Request a Quote Datasheet
Description
J-K Flip-Flop, 1-Func, Negative Edge Triggered, TTL, PDIP14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC3051P - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, 1-Func, Negative Edge Triggered, TTL, PDIP14

J-K Flip-Flop, 1-Func, Negative Edge Triggered, TTL, PDIP14

Supplier's Site Datasheet
Flip Flops - MC3051P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC3051P
Flip Flops MC3051P
Flip Flop 1 Element JK Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Flip Flop 1 Element JK Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC3051P - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC3051P
Integrated Circuits (ICs) - Logic - Flip Flops MC3051P
J-K FLIP-FLOP

J-K FLIP-FLOP

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number MC3051P MC3051P MC3051P
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Negative-edge Triggered
Package Type DIP; DIP14 DIP; 14-DIP (0.300\", 7.62mm)
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074N - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
6 suppliers
Flip Flops - 1727-2848-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Logic - Flip Flops - 74ABT273CSC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details