onsemi Integrated Circuits (ICs) - Logic - Flip Flops MC74F379DR2

Description
Win Source Part Number: 1077751-MC74F379DR2 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: * Package: Bulk Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC74F379DR2,ONS ONSMC74F379DR2 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1077751-MC74F379DR2 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: * Package: Bulk Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC74F379DR2,ONS ONSMC74F379DR2 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1077751-MC74F379DR2
Integrated Circuits (ICs) - Logic - Flip Flops 1077751-MC74F379DR2
Win Source Part Number: 1077751-MC74F379DR2 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: * Package: Bulk Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC74F379DR2,ONS ONSMC74F379DR2 RoHS Status: Not applicable

Win Source Part Number: 1077751-MC74F379DR2
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: *
Package: Bulk
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC74F379DR2,ONSONSMC74F379DR2
RoHS Status: Not applicable

Buy Now
 - MC74F379DR2 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, PDSO16

D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, PDSO16

Supplier's Site Datasheet
Flip Flops - MC74F379DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74F379DR2
Flip Flops MC74F379DR2
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - MC74F379DR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74F379DR2
Integrated Circuits (ICs) - Logic - Flip Flops MC74F379DR2
F/FAST SERIES, 1 FUNC, POSITIVE

F/FAST SERIES, 1 FUNC, POSITIVE

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1077751-MC74F379DR2 MC74F379DR2 MC74F379DR2 MC74F379DR2
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT374CMSA - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Integrated Circuits (ICs) - Logic - Flip Flops - 1370974-74HC574D,652 - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 2V ~ 6V
Propagation Delay 26 ns
View Details
5 suppliers
SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - 5962-9756201Q2A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 9 ns
fMAX 125 MHz
View Details