onsemi Integrated Circuits (ICs) - Logic - Flip Flops MC74F109N

Description
J-K Flip-Flop, F/FAST Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, PDIP16
Request a Quote Datasheet
Description
J-K Flip-Flop, F/FAST Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, PDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74F109N - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, F/FAST Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, PDIP16

J-K Flip-Flop, F/FAST Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, PDIP16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74F109N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74F109N
Integrated Circuits (ICs) - Logic - Flip Flops MC74F109N
J-K FLIP-FLOP, F/FAST SERIES, 2

J-K FLIP-FLOP, F/FAST SERIES, 2

Supplier's Site
Flip Flops - MC74F109N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74F109N
Flip Flops MC74F109N
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number MC74F109N MC74F109N MC74F109N
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
Flip Flops - 74LVC1G175GW,165-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74ABT574CSJ - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details