Manufacturer: ON Semiconductor
Win Source Part Number: 1219431-MC74HC175AFE
Packaging: Tape and Reel
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 35MHz
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC175
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Iq): 4μA
Max Propagation Delay at V, Max CL: 22ns at 6V, 50pF
D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 4BIT 16SOEIAJ
IC FF D-TYPE SNGL 4BIT 16SOEIAJ
| Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1219431-MC74HC175AFELG | MC74HC175AFELG | MC74HC175AFELG-ND | MC74HC175AFELG | MC74HC175AFELG | MC74HC175AFELG |
| Product Name | Logic - Logic - Flip Flops - MC74HC175AFELG | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | |||
| Propagation Delay | 22 ns | 22 ns | ||||
| fMAX | 35 MHz | 35 MHz | ||||
| Low-level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |