onsemi Logic - Logic - Flip Flops - MC74HC175AFEL MC74HC175AFEL

Description
D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16
Request a Quote Datasheet
Description
D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74HC175AFEL - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16

D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Flip Flops - MC74HC175AFEL - 044538-MC74HC175AFEL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74HC175AFEL
044538-MC74HC175AFEL
Logic - Logic - Flip Flops - MC74HC175AFEL 044538-MC74HC175AFEL
Manufacturer: ON Semiconductor Win Source Part Number: 044538-MC74HC175AFEL Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 22ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-SOIC (0.209", 5.30mm Width) Purpose: Master Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 35MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 044538-MC74HC175AFEL
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 22ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-SOIC (0.209", 5.30mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 35MHz

Buy Now Datasheet
Flip Flops - MC74HC175AFEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74HC175AFEL
Flip Flops MC74HC175AFEL
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number MC74HC175AFEL 044538-MC74HC175AFEL MC74HC175AFEL
Product Name Logic - Logic - Flip Flops - MC74HC175AFEL Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Package Type SOP16; SOP 16-SOIC (0.209\", 5.30mm Width); SOIC
Logic Family CMOS
Supply Voltage 2 V ~ 6 V 2V ~ 6V
Propagation Delay 22 ns
Unlock Full Specs
to access all available technical data

Similar Products

18-bit bus-interface D-type flip-flop with reset and enable with 30 Ohm termination resistors; 3-state - 74ALVT162823DGG,11 - Nexperia B.V.
Specs
Flip-Flop Type D
Supply Voltage +4.6
Output Characteristics 3-State; OE
View Details
4 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
Logic - Flip Flops - 74AC74MTCX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details