onsemi Logic - Logic - Flip Flops - MC74HC574ADW MC74HC574ADW

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219592-MC74HC574ADW Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219592-MC74HC574ADW Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74HC574ADW
1219592-MC74HC574ADW
Logic - Logic - Flip Flops - MC74HC574ADW 1219592-MC74HC574ADW
Manufacturer: ON Semiconductor Win Source Part Number: 1219592-MC74HC574ADW Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219592-MC74HC574ADW
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Flip Flops - MC74HC574ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74HC574ADW
Flip Flops MC74HC574ADW
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Flip Flops - MC74HC574ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74HC574ADW
Flip Flops MC74HC574ADW
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 1219592-MC74HC574ADW MC74HC574ADW
Product Name Logic - Logic - Flip Flops - MC74HC574ADW Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HCT377DB-Q100J - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 74AC74SJX - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details