Manufacturer: ON Semiconductor
Win Source Part Number: 137770-MC74HC273ADWG
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 25ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 35MHz
D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
ON Semiconductor, MC74HC273ADWG
ON Semiconductor, MC74HC273ADWG
ON Semiconductor, MC74HC273ADWG
D-TYPE FLIP FLOP OCTAL, 29NS SOIC-20; Logic Family / Base Number:74HC273; Flip-Flop Type:D; Propagation Delay:29ns; Frequency:35MHz; Output Current:7.8mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge RoHS Compliant: Yes
IC, SM, LOGIC, 74HC, FLIP-FLOP; Logic Family / Base Number:74HC273; Flip-Flop Type:D; Propagation Delay:29ns; Frequency:35MHz; Output Current:7.8mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
| Win Source Electronics | Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 137770-MC74HC273ADWG | MC74HC273ADWG | MC74HC273ADWGOS-ND | 1869271P | 1868871 | 42K0869 | MC74HC273ADWG | MC74HC273ADWG |
| Product Name | Logic - Logic - Flip Flops - MC74HC273ADWG | Flip Flops | Flip Flop ICs | Flip Flop ICs | D-Type Flip Flop Octal, 29Ns Soic-20; Logic Family / Base Number Onsemi | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | |||||
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | |||||
| Propagation Delay | 25 ns | 25 ns | 220 ns | 29 ns | ||||
| fMAX | 35 MHz | 35 MHz | ||||||
| Low-level Output Current (Sink) | 7.8 mA | 7.8 mA |