onsemi Flip Flops MC74HC377ADWR2G

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC74HC377ADWR2G-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
 - MC74HC377ADWR2G - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1077813-MC74HC377ADWR2G
Integrated Circuits (ICs) - Logic - Flip Flops 1077813-MC74HC377ADWR2G
Win Source Part Number: 1077813-MC74HC377ADW R2G Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74HC Type: D-Type Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF Trigger Type: Positive Edge Input Capacitance: 10 pF Voltage - Supply: 2V ~ 6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) Clock Frequency: 35 MHz Alternative Parts (Cross-Reference): SN74LS377DWR; MC74HC574ADWG; MC74AC574DWR2G; SN74HC273DWR; SN74HC574DW; SN74HC374DWR; MC74AC273DWR2G; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC74HC377ADWR2 G,2156-MC74HC377ADWR 2G-OS Base Product Number: 74HC377

Win Source Part Number: 1077813-MC74HC377ADWR2G
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74HC
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 10 pF
Voltage - Supply: 2V ~ 6V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -55°C ~ 125°C (TA)
Clock Frequency: 35 MHz
Alternative Parts (Cross-Reference): SN74LS377DWR; MC74HC574ADWG; MC74AC574DWR2G; SN74HC273DWR; SN74HC574DW; SN74HC374DWR; MC74AC273DWR2G;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSMC74HC377ADWR2G,2156-MC74HC377ADWR2G-OS
Base Product Number: 74HC377

Buy Now Datasheet
Logic - Flip Flops - MC74HC377ADWR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74HC377ADWR2G
Logic - Flip Flops MC74HC377ADWR2G
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Flip Flops - MC74HC377ADWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74HC377ADWR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74HC377ADWR2G
Integrated Circuits (ICs) - Logic - Flip Flops MC74HC377ADWR2G
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC74HC377ADWR2G-ND MC74HC377ADWR2G 1077813-MC74HC377ADWR2G MC74HC377ADWR2G MC74HC377ADWR2G MC74HC377ADWR2G
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics Non-Inverted
Propagation Delay 27 ns 27 ns
Unlock Full Specs
to access all available technical data

Similar Products

Low-power D-type flip-flop; positive-edge trigger - 74AUP1G80GM,132 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
5 suppliers
 - 54LS112DM - Rochester Electronics
Texas Instruments
Specs
Triggering Negative-edge Triggered
Package Type DIP; CDIP16
Logic Family TTL
View Details
2 suppliers
Logic - Flip Flops - 74ACT109PC - Lingto Electronic Limited
Specs
fMAX 210 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details